NXP Semiconductors 6.2V 320MW Zener Diode PZU6.2B2A

Description
DIODE ZENER 6.2V 320MW SOD323 Product overview: PZU6.2B2A from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 320MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 320MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU6.2B2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 6.2V 320MW SOD323 Product overview: PZU6.2B2A from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 320MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 320MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU6.2B2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.2V 320MW Zener Diode - 295-PZU6.2B2A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 320MW Zener Diode
295-PZU6.2B2A
6.2V 320MW Zener Diode 295-PZU6.2B2A
DIODE ZENER 6.2V 320MW SOD323 Product overview: PZU6.2B2A from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 320MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 320MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU6.2B2A can be used for catalog matching and distributor lookup.

DIODE ZENER 6.2V 320MW SOD323 Product overview: PZU6.2B2A from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 320MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 320MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU6.2B2A can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - PZU6.2B2A - 210407-PZU6.2B2A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PZU6.2B2A
210407-PZU6.2B2A
Diodes - Zener - Single - PZU6.2B2A 210407-PZU6.2B2A
Manufacturer: Nexperia USA Inc. Win Source Part Number: 210407-PZU6.2B2A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 500nA @ 3V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 320mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 210407-PZU6.2B2A
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 500nA @ 3V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 320mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-PZU6.2B2A 210407-PZU6.2B2A
Product Name 6.2V 320MW Zener Diode Diodes - Zener - Single - PZU6.2B2A
Package Reel - TR SOD-323; SOD-323
ZZT 30 ohms 30 ohms
PD 320 milliwatts 320 milliwatts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4742A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
Voltage Regulator diode (Zener diode) - 1N4491US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 1219479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details