Zener Diode, 5.6V V(Z), 2%, 0.31W, Silicon, Unidirectional
DIODE ZENER 5.6V 310MW SOD323F
| Rochester Electronics | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | PZU5.6B2,115 | 568-PZU5.6B2,115TR-ND |
| Product Name | Single Zener Diodes | |
| Life Cycle Stage | Active |