Zener Diode, 4.7V V(Z), 2%, 0.25W, Silicon, Unidirectional
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 106503-PZU4.7B2L,315
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 2μA @ 1V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DFN1006-2
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | PZU4.7B2L,315 | 106503-PZU4.7B2L,315 |
| Product Name | Diodes - Zener - Single - PZU4.7B2L,315 | |
| Life Cycle Stage | Active | Active |
| Package | SOD882 | DFN1006-2 |
| RoHS Compliant | RoHS | |
| VZ | 4.7 volts |