Zener Diode, 33V V(Z), 5%, 0.31W, Silicon, Unidirectional
DIODE ZENER 33V 310MW SOD323F
| Rochester Electronics | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | PZU33B,115 | 568-PZU33B,115TR-ND |
| Product Name | Single Zener Diodes | |
| Life Cycle Stage | Active |