Manufacturer: Nexperia USA Inc.
Win Source Part Number: 101597-PZU30BL,315
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 50nA @ 23V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DFN1006-2
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 101597-PZU30BL,315 |
| Product Name | Diodes - Zener - Single - PZU30BL,315 |
| Life Cycle Stage | Active |
| Package | DFN1006-2 |
| VZ | 30 volts |
| ZZT | 40 ohms |