NXP Semiconductors 30V 250MW Zener Diode PZU30B

Description
DIODE ZENER 30V 250MW SOD882 Product overview: PZU30B from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 250MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU30B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 30V 250MW SOD882 Product overview: PZU30B from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 250MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU30B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 250MW Zener Diode - 295-PZU30B - ERSAELECTRONICS PTE. LTD.
Singapore
30V 250MW Zener Diode
295-PZU30B
30V 250MW Zener Diode 295-PZU30B
DIODE ZENER 30V 250MW SOD882 Product overview: PZU30B from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 250MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU30B can be used for catalog matching and distributor lookup.

DIODE ZENER 30V 250MW SOD882 Product overview: PZU30B from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 250MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU30B can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - PZU30B - 181804-PZU30B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PZU30B
181804-PZU30B
Diodes - Zener - Single - PZU30B 181804-PZU30B
Manufacturer: Nexperia USA Inc. Win Source Part Number: 181804-PZU30B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 50nA @ 23V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DFN1006-2 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 181804-PZU30B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 50nA @ 23V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DFN1006-2
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-PZU30B 181804-PZU30B
Product Name 30V 250MW Zener Diode Diodes - Zener - Single - PZU30B
Package Reel - TR DFN1006-2
ZZT 40 ohms 40 ohms
PD 250 milliwatts 250 milliwatts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data