NEXPERIA PZU3.9B2A - ZENER DIODE Product overview: PZU3.9B2A,115 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU3.9B2A,115 can be used for catalog matching and distributor lookup.
DIODE ZENER 3.9V 320MW SOD323
Zener Diode, 3.98V V(Z), 2%, 0.49W
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 287-PZU3.9B2A,115 | 568-PZU3.9B2A,115TR-ND | PZU3.9B2A,115 |
| Product Name | Zener Diode | Single Zener Diodes | |
| Package | Bulk | SOD323 |