NXP Semiconductors 3.3V Zener Diode PZU3.3DB2

Description
DIODE ZENER ARRAY 3.3V 5TSSOP Product overview: PZU3.3DB2 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU3.3DB2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER ARRAY 3.3V 5TSSOP Product overview: PZU3.3DB2 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU3.3DB2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V Zener Diode - 295-PZU3.3DB2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Zener Diode
295-PZU3.3DB2
3.3V Zener Diode 295-PZU3.3DB2
DIODE ZENER ARRAY 3.3V 5TSSOP Product overview: PZU3.3DB2 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU3.3DB2 can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 3.3V 5TSSOP Product overview: PZU3.3DB2 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU3.3DB2 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Arrays - PZU3.3DB2 - 210403-PZU3.3DB2 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - PZU3.3DB2
210403-PZU3.3DB2
Diodes - Zener - Arrays - PZU3.3DB2 210403-PZU3.3DB2
Manufacturer: Nexperia USA Inc. Win Source Part Number: 210403-PZU3.3DB2 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Configuration: 2 Independent Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 95 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C Case / Package: 5-TSSOP Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 210403-PZU3.3DB2
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Configuration: 2 Independent
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Impedance (Max) (Zzt): 95 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C
Case / Package: 5-TSSOP
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Diode Arrays
Product Number 295-PZU3.3DB2 210403-PZU3.3DB2
Product Name 3.3V Zener Diode Diodes - Zener - Arrays - PZU3.3DB2
Package Reel - TR 5-TSSOP
ZZT 95 ohms
PD 250 milliwatts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - 1PS226,115 - 905756-1PS226,115 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Series Connection Standard 80 V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SMT3; MPAK
View Details
MPPC (SiPMs) / MPPC arrays - S13362-1350DG - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Metal (TO-8)
View Details
Rectifier Diodes, Type LLD - Model: MS985C4 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details
Dual Zener diodes - BZB84-B62,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers