Nexperia PZU3.3B1 - Zener Diode, 3.23V, 2%, 0.31W, Unidirectional, SOD2
Manufacturer: NXP
Win Source Part Number: 843564-PZU3.3B1,115
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
DIODE ZENER 3.3V 310MW SOD323F
| Rochester Electronics | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes |
| Product Number | PZU3.3B1,115 | 843564-PZU3.3B1,115 | 568-PZU3.3B1,115TR-ND |
| Product Name | Diodes - Zener - Single - PZU3.3B1,115 | Single Zener Diodes | |
| Life Cycle Stage | Active |