Manufacturer: Nexperia USA Inc.
Win Source Part Number: 109229-PZU24B2L,315
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 50nA @ 19V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DFN1006-2
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Zener Diode, 24V V(Z), 2%, 0.25W, Silicon, Unidirectional
NEXPERIA PZU24B2L - ZENER DIODE,
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 109229-PZU24B2L,315 | PZU24B2L,315 | PZU24B2L,315 |
| Product Name | Diodes - Zener - Single - PZU24B2L,315 | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active | Active |
| Package | DFN1006-2 | SOD882 | DFN1006-2 |
| VZ | 24 volts | 24 volts | |
| ZZT | 30 ohms | 30 ohms |