Zener Diode, 22V V(Z), 2%, 0.49W
DIODE ZENER 22V 320MW SOD323
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | PZU22B2A,115 | PZU22B2A,115 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active |
| Package | SOD323 | SOD-323; SOD-323 |
| RoHS Compliant | RoHS | |
| VZ | 22 volts |