NXP Semiconductors 20V 320MW Zener Diode PZU20BA

Description
DIODE ZENER 20V 320MW SOD323 Product overview: PZU20BA from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 320MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 320MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU20BA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 20V 320MW SOD323 Product overview: PZU20BA from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 320MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 320MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU20BA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V 320MW Zener Diode - 295-PZU20BA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 320MW Zener Diode
295-PZU20BA
20V 320MW Zener Diode 295-PZU20BA
DIODE ZENER 20V 320MW SOD323 Product overview: PZU20BA from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 320MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 320MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU20BA can be used for catalog matching and distributor lookup.

DIODE ZENER 20V 320MW SOD323 Product overview: PZU20BA from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 320MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 320MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU20BA can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - PZU20BA - 062277-PZU20BA - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PZU20BA
062277-PZU20BA
Diodes - Zener - Single - PZU20BA 062277-PZU20BA
Manufacturer: Nexperia USA Inc. Win Source Part Number: 062277-PZU20BA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 50nA @ 15V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 320mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 062277-PZU20BA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 50nA @ 15V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 320mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-PZU20BA 062277-PZU20BA
Product Name 20V 320MW Zener Diode Diodes - Zener - Single - PZU20BA
Package Reel - TR SOD-323; SOD-323
ZZT 20 ohms 20 ohms
PD 320 milliwatts 320 milliwatts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data