Manufacturer: Nexperia USA Inc.
Win Source Part Number: 062274-PZU2.7B2A
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 20μA @ 1V
Voltage - Zener (Nom) (Vz): 2.7V
Impedance (Max) (Zzt): 100 Ohm
Family Name: PZU2.7B2A
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 320mW
Alternative Parts (Cross-Reference): BZX399-C2V7T/R; CMDZ5223B; CMDZ5223B Lead Free; CMDZ2L8;
Introduction Date: September 04, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Diode Zener Single 2.775V 2% 490mW Automotive 2-Pin SOD-323 / DIODE ZENER 2.7V 320MW SOD323 Product overview: PZU2.7B2A from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 2.775V, 490mW, 2.7V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 2.775V, 490mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU2.7B2A can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 062274-PZU2.7B2A | 295-PZU2.7B2A |
| Product Name | Diodes - Zener - Single - PZU2.7B2A | Automotive 2.775V 490mW 2.7V Zener Diode |
| Life Cycle Stage | Active | |
| Package | SOD-323; SOD-323 | Reel - TR |
| VZ | 2.7 volts | |
| ZZT | 100 ohms | 100 ohms |