Win Source Part Number: 1383231-PZU18B2,115
Category: Discrete Semiconductor Products>Diodes>Zene
Series: *
Package: Bulk
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
HTSUS: 8541.10.0050
Mfr: NXP
Base Product Number: PZU18
REACH Status: REACH Unaffected
Standard Package: 3,000 pcs
DIODE ZENER 18V 310MW SOD323F
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | 1383231-PZU18B2,115 | 568-PZU18B2,115TR-ND |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Single Zener Diodes |