NXP Semiconductors Diodes - Zener - Single - PZU18B1A PZU18B1A

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 210396-PZU18B1A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 50nA @ 13V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 320mW Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 210396-PZU18B1A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 50nA @ 13V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 320mW Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - PZU18B1A - 210396-PZU18B1A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PZU18B1A
210396-PZU18B1A
Diodes - Zener - Single - PZU18B1A 210396-PZU18B1A
Manufacturer: Nexperia USA Inc. Win Source Part Number: 210396-PZU18B1A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 50nA @ 13V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 320mW Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 210396-PZU18B1A
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 50nA @ 13V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 320mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
18V 320MW Zener Diode - 295-PZU18B1A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 320MW Zener Diode
295-PZU18B1A
18V 320MW Zener Diode 295-PZU18B1A
DIODE ZENER 18V 320MW SOD323 Product overview: PZU18B1A from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 320MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 320MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU18B1A can be used for catalog matching and distributor lookup.

DIODE ZENER 18V 320MW SOD323 Product overview: PZU18B1A from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 320MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 320MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU18B1A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 210396-PZU18B1A 295-PZU18B1A
Product Name Diodes - Zener - Single - PZU18B1A 18V 320MW Zener Diode
Life Cycle Stage Active
Package SOD-323; SOD-323 Reel - TR
VZ 18 volts
ZZT 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data