Manufacturer: Nexperia USA Inc.
Win Source Part Number: 062271-PZU15BL
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 50nA @ 11V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DFN1006-2
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 15V 250MW SOD882 Product overview: PZU15BL from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 250MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU15BL can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 062271-PZU15BL | 295-PZU15BL |
| Product Name | Diodes - Zener - Single - PZU15BL | 15V 250MW Zener Diode |
| Life Cycle Stage | Active | |
| Package | DFN1006-2 | Reel - TR |
| VZ | 15 volts | |
| ZZT | 15 ohms | 15 ohms |