NXP Semiconductors 15V 320MW Zener Diode PZU15BA

Description
DIODE ZENER 15V 320MW SOD323 Product overview: PZU15BA from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 320MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 320MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU15BA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 15V 320MW SOD323 Product overview: PZU15BA from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 320MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 320MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU15BA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 320MW Zener Diode - 295-PZU15BA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 320MW Zener Diode
295-PZU15BA
15V 320MW Zener Diode 295-PZU15BA
DIODE ZENER 15V 320MW SOD323 Product overview: PZU15BA from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 320MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 320MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU15BA can be used for catalog matching and distributor lookup.

DIODE ZENER 15V 320MW SOD323 Product overview: PZU15BA from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 320MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 320MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU15BA can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - PZU15BA - 062270-PZU15BA - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PZU15BA
062270-PZU15BA
Diodes - Zener - Single - PZU15BA 062270-PZU15BA
Manufacturer: Nexperia USA Inc. Win Source Part Number: 062270-PZU15BA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 50nA @ 11V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 320mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 062270-PZU15BA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 50nA @ 11V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 320mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-PZU15BA 062270-PZU15BA
Product Name 15V 320MW Zener Diode Diodes - Zener - Single - PZU15BA
Package Reel - TR SOD-323; SOD-323
ZZT 15 ohms 15 ohms
PD 320 milliwatts 320 milliwatts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data