NXP Semiconductors Automotive 15V 320MW Zener Diode PZU15B3A

Description
DIODE ZENER 15V 320MW SOD323 / Diode Zener Single 15V 2% 490mW Automotive 2-Pin SOD-323 Product overview: PZU15B3A from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 15V, 320MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 15V, 320MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU15B3A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 15V 320MW SOD323 / Diode Zener Single 15V 2% 490mW Automotive 2-Pin SOD-323 Product overview: PZU15B3A from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 15V, 320MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 15V, 320MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU15B3A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 15V 320MW Zener Diode - 295-PZU15B3A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 15V 320MW Zener Diode
295-PZU15B3A
Automotive 15V 320MW Zener Diode 295-PZU15B3A
DIODE ZENER 15V 320MW SOD323 / Diode Zener Single 15V 2% 490mW Automotive 2-Pin SOD-323 Product overview: PZU15B3A from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 15V, 320MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 15V, 320MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU15B3A can be used for catalog matching and distributor lookup.

DIODE ZENER 15V 320MW SOD323 / Diode Zener Single 15V 2% 490mW Automotive 2-Pin SOD-323 Product overview: PZU15B3A from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 15V, 320MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 15V, 320MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU15B3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - PZU15B3A - 062269-PZU15B3A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PZU15B3A
062269-PZU15B3A
Diodes - Zener - Single - PZU15B3A 062269-PZU15B3A
Manufacturer: Nexperia USA Inc. Win Source Part Number: 062269-PZU15B3A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 50nA @ 11V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 15 Ohm Family Name: PZU15B3A Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 320mW Alternative Parts (Cross-Reference): LUDZS15BT1G; UDZS15VBW; MM3Z5535D; MM3Z5535; Introduction Date: September 04, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 062269-PZU15B3A
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 50nA @ 11V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 15 Ohm
Family Name: PZU15B3A
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 320mW
Alternative Parts (Cross-Reference): LUDZS15BT1G; UDZS15VBW; MM3Z5535D; MM3Z5535;
Introduction Date: September 04, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-PZU15B3A 062269-PZU15B3A
Product Name Automotive 15V 320MW Zener Diode Diodes - Zener - Single - PZU15B3A
Package Reel - TR SOD-323; SOD-323
ZZT 15 ohms 15 ohms
PD 320 milliwatts 320 milliwatts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data