NXP Semiconductors Diodes - Zener - Single - PZU13B3A,115 PZU13B3A,115

Description
Nexperia PZU13B3A - Zener Diode, 13V, 2%, 0.32W, Unidirectional, SOD2
Request a Quote Datasheet
Description
Nexperia PZU13B3A - Zener Diode, 13V, 2%, 0.32W, Unidirectional, SOD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PZU13B3A,115 - Rochester Electronics
Newburyport, MA, United States
Nexperia PZU13B3A - Zener Diode, 13V, 2%, 0.32W, Unidirectional, SOD2

Nexperia PZU13B3A - Zener Diode, 13V, 2%, 0.32W, Unidirectional, SOD2

Supplier's Site Datasheet
Diodes - Zener - Single - PZU13B3A,115 - 102108-PZU13B3A,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PZU13B3A,115
102108-PZU13B3A,115
Diodes - Zener - Single - PZU13B3A,115 102108-PZU13B3A,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 102108-PZU13B3A,115 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 100nA @ 10V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 320mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 102108-PZU13B3A,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 100nA @ 10V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 320mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PZU13B3A,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PZU13B3A,115
Discrete Semiconductor Products - Diodes - Zener PZU13B3A,115
NOW NEXPERIA PZU13B3A - ZENER DI

NOW NEXPERIA PZU13B3A - ZENER DI

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number PZU13B3A,115 102108-PZU13B3A,115 PZU13B3A,115
Product Name Diodes - Zener - Single - PZU13B3A,115 Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active Active
Package SOD323 SOD-323; SOD-323 SOD-323; SOD-323
RoHS Compliant RoHS
VZ 13 volts 13 volts
Unlock Full Specs
to access all available technical data