NXP Semiconductors Diodes - Zener - Single - PZU13B2 PZU13B2

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 181791-PZU13B2 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 100nA @ 10V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 10 Ohm Family Name: PZU13B2 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DFN1006-2 Maximum Power Dissipation: 250mW Alternative Parts (Cross-Reference): BZT52B13S_R1_00001; MMSZ5243BS; BZT52B13S_R2_00001; BZT52C13S R9; Introduction Date: March 07, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 181791-PZU13B2 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 100nA @ 10V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 10 Ohm Family Name: PZU13B2 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DFN1006-2 Maximum Power Dissipation: 250mW Alternative Parts (Cross-Reference): BZT52B13S_R1_00001; MMSZ5243BS; BZT52B13S_R2_00001; BZT52C13S R9; Introduction Date: March 07, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - PZU13B2 - 181791-PZU13B2 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PZU13B2
181791-PZU13B2
Diodes - Zener - Single - PZU13B2 181791-PZU13B2
Manufacturer: Nexperia USA Inc. Win Source Part Number: 181791-PZU13B2 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 100nA @ 10V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 10 Ohm Family Name: PZU13B2 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DFN1006-2 Maximum Power Dissipation: 250mW Alternative Parts (Cross-Reference): BZT52B13S_R1_00001; MMSZ5243BS; BZT52B13S_R2_00001; BZT52C13S R9; Introduction Date: March 07, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 181791-PZU13B2
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 100nA @ 10V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 10 Ohm
Family Name: PZU13B2
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DFN1006-2
Maximum Power Dissipation: 250mW
Alternative Parts (Cross-Reference): BZT52B13S_R1_00001; MMSZ5243BS; BZT52B13S_R2_00001; BZT52C13S R9;
Introduction Date: March 07, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Automotive 13V 10Ohm 550mW Zener Diode - 295-PZU13B2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 13V 10Ohm 550mW Zener Diode
295-PZU13B2
Automotive 13V 10Ohm 550mW Zener Diode 295-PZU13B2
Zener Diode Single 13V 2% 10Ohm 550mW Automotive 2-Pin SOD-323F / DIODE ZENER 13V 250MW SOD882 Product overview: PZU13B2 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 13V, 10Ohm, 550mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 13V, 10Ohm, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU13B2 can be used for catalog matching and distributor lookup.

Zener Diode Single 13V 2% 10Ohm 550mW Automotive 2-Pin SOD-323F / DIODE ZENER 13V 250MW SOD882 Product overview: PZU13B2 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 13V, 10Ohm, 550mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 13V, 10Ohm, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU13B2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 181791-PZU13B2 295-PZU13B2
Product Name Diodes - Zener - Single - PZU13B2 Automotive 13V 10Ohm 550mW Zener Diode
Life Cycle Stage Active
Package DFN1006-2 Reel - TR
VZ 13 volts
ZZT 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data