Manufacturer: Nexperia USA Inc.
Win Source Part Number: 062267-PZU13B1A
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 100nA @ 10V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 320mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
DIODE ZENER 13V 320MW SOD323 Product overview: PZU13B1A from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 320MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 320MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU13B1A can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 062267-PZU13B1A | 295-PZU13B1A |
| Product Name | Diodes - Zener - Single - PZU13B1A | 13V 320MW Zener Diode |
| Life Cycle Stage | Active | |
| Package | SOD-323; SOD-323 | Reel - TR |
| VZ | 13 volts | |
| ZZT | 10 ohms | 10 ohms |