NXP Semiconductors 13V 250MW Zener Diode PZU13B

Description
DIODE ZENER 13V 250MW SOD882 Product overview: PZU13B from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 250MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU13B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 13V 250MW SOD882 Product overview: PZU13B from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 250MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU13B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13V 250MW Zener Diode - 295-PZU13B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V 250MW Zener Diode
295-PZU13B
13V 250MW Zener Diode 295-PZU13B
DIODE ZENER 13V 250MW SOD882 Product overview: PZU13B from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 250MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU13B can be used for catalog matching and distributor lookup.

DIODE ZENER 13V 250MW SOD882 Product overview: PZU13B from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 250MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU13B can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - PZU13B - 181790-PZU13B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PZU13B
181790-PZU13B
Diodes - Zener - Single - PZU13B 181790-PZU13B
Manufacturer: Nexperia USA Inc. Win Source Part Number: 181790-PZU13B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 100nA @ 10V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DFN1006-2 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 181790-PZU13B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 100nA @ 10V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DFN1006-2
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-PZU13B 181790-PZU13B
Product Name 13V 250MW Zener Diode Diodes - Zener - Single - PZU13B
Package Reel - TR DFN1006-2
ZZT 10 ohms 10 ohms
PD 250 milliwatts 250 milliwatts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data