Manufacturer: Nexperia USA Inc.
Win Source Part Number: 062266-PZU12BL
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 100nA @ 9V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DFN1006-2
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 12V 250MW SOD882 Product overview: PZU12BL from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 250MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZU12BL can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 062266-PZU12BL | 295-PZU12BL |
| Product Name | Diodes - Zener - Single - PZU12BL | 12V 250MW Zener Diode |
| Life Cycle Stage | Active | |
| Package | DFN1006-2 | Reel - TR |
| VZ | 12 volts | |
| ZZT | 10 ohms | 10 ohms |