Manufacturer: Nexperia USA Inc.
Win Source Part Number: 115450-PZU10B2L,315
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 100nA @ 7V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DFN1006-2
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 115450-PZU10B2L,315 |
| Product Name | Diodes - Zener - Single - PZU10B2L,315 |
| Life Cycle Stage | Active |
| Package | DFN1006-2 |
| VZ | 10 volts |
| ZZT | 10 ohms |