DIODE ZENER 9.1V 220MW SMT3 Product overview: PZM9.1NB2A,115 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 220MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 220MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZM9.1NB2A,115 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 1090863-PZM9.1NB2A,1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 500nA @ 6V
Voltage - Zener (Nom) (Vz): 9.1V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMT3; MPAK
Maximum Power Dissipation: 220mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 295-PZM9.1NB2A,115 | 1090863-PZM9.1NB2A,115 |
| Product Name | 9.1V 220MW Zener Diode | Diodes - Zener - Single - PZM9.1NB2A,115 |
| Package | Reel - TR | SMT3; MPAK |
| ZZT | 10 ohms | 10 ohms |
| PD | 220 milliwatts | 220 milliwatts |
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |