NXP Semiconductors Diodes - Zener - Single - PZM5.6NB3 PZM5.6NB3

Description
Manufacturer: NXP Win Source Part Number: 042265-PZM5.6NB3 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 2μA @ 2.5V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C Case / Package: SMT3; MPAK Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 042265-PZM5.6NB3 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 2μA @ 2.5V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C Case / Package: SMT3; MPAK Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - PZM5.6NB3 - 042265-PZM5.6NB3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PZM5.6NB3
042265-PZM5.6NB3
Diodes - Zener - Single - PZM5.6NB3 042265-PZM5.6NB3
Manufacturer: NXP Win Source Part Number: 042265-PZM5.6NB3 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 2μA @ 2.5V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C Case / Package: SMT3; MPAK Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 042265-PZM5.6NB3
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 2μA @ 2.5V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMT3; MPAK
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
5.6V 300MW Zener Diode - 295-PZM5.6NB3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 300MW Zener Diode
295-PZM5.6NB3
5.6V 300MW Zener Diode 295-PZM5.6NB3
DIODE ZENER 5.6V 300MW SMT3 Product overview: PZM5.6NB3 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 300MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZM5.6NB3 can be used for catalog matching and distributor lookup.

DIODE ZENER 5.6V 300MW SMT3 Product overview: PZM5.6NB3 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 300MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZM5.6NB3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 042265-PZM5.6NB3 295-PZM5.6NB3
Product Name Diodes - Zener - Single - PZM5.6NB3 5.6V 300MW Zener Diode
Life Cycle Stage Obsolete(EOL)
Package SMT3; MPAK Reel - TR
VZ 5.6 volts
ZZT 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data