Manufacturer: NXP
Win Source Part Number: 062246-PZM5.6NB2A
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 2μA @ 2.5V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMT3; MPAK
Maximum Power Dissipation: 220mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 5.6V 220MW SMT3 Product overview: PZM5.6NB2A from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 220MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 220MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZM5.6NB2A can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 062246-PZM5.6NB2A | 295-PZM5.6NB2A |
| Product Name | Diodes - Zener - Single - PZM5.6NB2A | 5.6V 220MW Zener Diode |
| Life Cycle Stage | Obsolete(EOL) | |
| Package | SMT3; MPAK | Reel - TR |
| VZ | 5.6 volts |