NXP Semiconductors 36V 300MW Zener Diode PZM36NB

Description
DIODE ZENER 36V 300MW SMT3 Product overview: PZM36NB from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 300MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZM36NB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 36V 300MW SMT3 Product overview: PZM36NB from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 300MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZM36NB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
36V 300MW Zener Diode - 295-PZM36NB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36V 300MW Zener Diode
295-PZM36NB
36V 300MW Zener Diode 295-PZM36NB
DIODE ZENER 36V 300MW SMT3 Product overview: PZM36NB from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 300MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZM36NB can be used for catalog matching and distributor lookup.

DIODE ZENER 36V 300MW SMT3 Product overview: PZM36NB from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 300MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZM36NB can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - PZM36NB - 042263-PZM36NB - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PZM36NB
042263-PZM36NB
Diodes - Zener - Single - PZM36NB 042263-PZM36NB
Manufacturer: NXP Win Source Part Number: 042263-PZM36NB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 70nA @ 27V Voltage - Zener (Nom) (Vz): 36V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C Case / Package: SMT3; MPAK Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 042263-PZM36NB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 70nA @ 27V
Voltage - Zener (Nom) (Vz): 36V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMT3; MPAK
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-PZM36NB 042263-PZM36NB
Product Name 36V 300MW Zener Diode Diodes - Zener - Single - PZM36NB
Package Reel - TR SMT3; MPAK
ZZT 60 ohms 60 ohms
PD 300 milliwatts 300 milliwatts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data