NXP Semiconductors Dual 3V 220MW 3.075V Zener Diode PZM3.0NB2A,115

Description
DIODE ZENER 3V 220MW SMT3 / Diode Zener Dual Common Anode 3.075V 4% 220mW 3-Pin MPAK T/R Product overview: PZM3.0NB2A,115 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 3V, 220MW, 3.075V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 3V, 220MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZM3.0NB2A,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 3V 220MW SMT3 / Diode Zener Dual Common Anode 3.075V 4% 220mW 3-Pin MPAK T/R Product overview: PZM3.0NB2A,115 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 3V, 220MW, 3.075V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 3V, 220MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZM3.0NB2A,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 3V 220MW 3.075V Zener Diode - 295-PZM3.0NB2A,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 3V 220MW 3.075V Zener Diode
295-PZM3.0NB2A,115
Dual 3V 220MW 3.075V Zener Diode 295-PZM3.0NB2A,115
DIODE ZENER 3V 220MW SMT3 / Diode Zener Dual Common Anode 3.075V 4% 220mW 3-Pin MPAK T/R Product overview: PZM3.0NB2A,115 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 3V, 220MW, 3.075V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 3V, 220MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZM3.0NB2A,115 can be used for catalog matching and distributor lookup.

DIODE ZENER 3V 220MW SMT3 / Diode Zener Dual Common Anode 3.075V 4% 220mW 3-Pin MPAK T/R Product overview: PZM3.0NB2A,115 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 3V, 220MW, 3.075V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 3V, 220MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZM3.0NB2A,115 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - PZM3.0NB2A,115 - 792762-PZM3.0NB2A,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PZM3.0NB2A,115
792762-PZM3.0NB2A,115
Diodes - Zener - Single - PZM3.0NB2A,115 792762-PZM3.0NB2A,115
Manufacturer: NXP Win Source Part Number: 792762-PZM3.0NB2A,11 5 Packaging: Reel package Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±4% Power - Max: 220mW Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 3V Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: SMT3; MPAK Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 100mA Impedance (Maximum) (Zzt): 95 Ohm Alternative Parts (Cross-Reference): PLVA2650A,185; PZM3.0NB2A; PLVA2650A,215; Introduction Date: June 02, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 792762-PZM3.0NB2A,115
Packaging: Reel package
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±4%
Power - Max: 220mW
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 3V
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Package: SMT3; MPAK
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 100mA
Impedance (Maximum) (Zzt): 95 Ohm
Alternative Parts (Cross-Reference): PLVA2650A,185; PZM3.0NB2A; PLVA2650A,215;
Introduction Date: June 02, 1999
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-PZM3.0NB2A,115 792762-PZM3.0NB2A,115
Product Name Dual 3V 220MW 3.075V Zener Diode Diodes - Zener - Single - PZM3.0NB2A,115
Package Reel package
Unlock Full Specs
to access all available technical data