DIODE ZENER 24V 300MW SMT3 Product overview: PZM24NB1,115 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZM24NB1,115 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 109224-PZM24NB1,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 70nA @ 19V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMT3; MPAK
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
DIODE ZENER 24V 300MW SMT3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-PZM24NB1,115 | 109224-PZM24NB1,115 | PZM24NB1,115 |
| Product Name | 24V 300MW Zener Diode | Diodes - Zener - Single - PZM24NB1,115 | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | SMT3; MPAK | SMT3; MPAK |
| RoHS Compliant | RoHS | ||
| ZZT | 30 ohms | 30 ohms | 30 ohms |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |