NXP Semiconductors Diodes - Zener - Single - PZM2.4NBA PZM2.4NBA

Description
Manufacturer: NXP Win Source Part Number: 042260-PZM2.4NBA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 50μA @ 1V Voltage - Zener (Nom) (Vz): 2.4V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMT3; MPAK Maximum Power Dissipation: 220mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 042260-PZM2.4NBA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 50μA @ 1V Voltage - Zener (Nom) (Vz): 2.4V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMT3; MPAK Maximum Power Dissipation: 220mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - PZM2.4NBA - 042260-PZM2.4NBA - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PZM2.4NBA
042260-PZM2.4NBA
Diodes - Zener - Single - PZM2.4NBA 042260-PZM2.4NBA
Manufacturer: NXP Win Source Part Number: 042260-PZM2.4NBA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 50μA @ 1V Voltage - Zener (Nom) (Vz): 2.4V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMT3; MPAK Maximum Power Dissipation: 220mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 042260-PZM2.4NBA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 50μA @ 1V
Voltage - Zener (Nom) (Vz): 2.4V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMT3; MPAK
Maximum Power Dissipation: 220mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
2.4V 220MW Zener Diode - 295-PZM2.4NBA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4V 220MW Zener Diode
295-PZM2.4NBA
2.4V 220MW Zener Diode 295-PZM2.4NBA
DIODE ZENER 2.4V 220MW SMT3 Product overview: PZM2.4NBA from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 220MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 220MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZM2.4NBA can be used for catalog matching and distributor lookup.

DIODE ZENER 2.4V 220MW SMT3 Product overview: PZM2.4NBA from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 220MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 220MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZM2.4NBA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 042260-PZM2.4NBA 295-PZM2.4NBA
Product Name Diodes - Zener - Single - PZM2.4NBA 2.4V 220MW Zener Diode
Life Cycle Stage Obsolete(EOL)
Package SMT3; MPAK Reel - TR
VZ 2.4 volts
Unlock Full Specs
to access all available technical data