DIODE ZENER 18V 300MW SMT3 Product overview: PZM18NB3 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 300MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZM18NB3 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 062241-PZM18NB3
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 70nA @ 13V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMT3; MPAK
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 295-PZM18NB3 | 062241-PZM18NB3 |
| Product Name | 18V 300MW Zener Diode | Diodes - Zener - Single - PZM18NB3 |
| Package | Reel - TR | SMT3; MPAK |
| ZZT | 20 ohms | 20 ohms |
| PD | 300 milliwatts | 300 milliwatts |
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |