NXP Semiconductors 18V 300MW Zener Diode PZM18NB2

Description
DIODE ZENER 18V 300MW SMT3 Product overview: PZM18NB2 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 300MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZM18NB2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 18V 300MW SMT3 Product overview: PZM18NB2 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 300MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZM18NB2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18V 300MW Zener Diode - 295-PZM18NB2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 300MW Zener Diode
295-PZM18NB2
18V 300MW Zener Diode 295-PZM18NB2
DIODE ZENER 18V 300MW SMT3 Product overview: PZM18NB2 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 300MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZM18NB2 can be used for catalog matching and distributor lookup.

DIODE ZENER 18V 300MW SMT3 Product overview: PZM18NB2 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 300MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZM18NB2 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - PZM18NB2 - 062240-PZM18NB2 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PZM18NB2
062240-PZM18NB2
Diodes - Zener - Single - PZM18NB2 062240-PZM18NB2
Manufacturer: NXP Win Source Part Number: 062240-PZM18NB2 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 70nA @ 13V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C Case / Package: SMT3; MPAK Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 062240-PZM18NB2
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 70nA @ 13V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMT3; MPAK
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-PZM18NB2 062240-PZM18NB2
Product Name 18V 300MW Zener Diode Diodes - Zener - Single - PZM18NB2
Package Reel - TR SMT3; MPAK
ZZT 20 ohms 20 ohms
PD 300 milliwatts 300 milliwatts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZV49-C20,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
Zener Diodes - 1690753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323f
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4467 - Micross Components, Inc.
Specs
IR 0.2000 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details