Manufacturer: NXP
Win Source Part Number: 062239-PZM16NB3
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 70nA @ 12V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMT3; MPAK
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 16V 300MW SMT3 Product overview: PZM16NB3 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 300MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZM16NB3 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 062239-PZM16NB3 | 295-PZM16NB3 |
| Product Name | Diodes - Zener - Single - PZM16NB3 | 16V 300MW Zener Diode |
| Life Cycle Stage | Obsolete(EOL) | |
| Package | SMT3; MPAK | Reel - TR |
| VZ | 16 volts | |
| ZZT | 20 ohms | 20 ohms |