DIODE ZENER 15V 220MW SMT3 Product overview: PZM15NB2A from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 220MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 220MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PZM15NB2A can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 062237-PZM15NB2A
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 70nA @ 11V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMT3; MPAK
Maximum Power Dissipation: 220mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 295-PZM15NB2A | 062237-PZM15NB2A |
| Product Name | 15V 220MW Zener Diode | Diodes - Zener - Single - PZM15NB2A |
| Package | Reel - TR | SMT3; MPAK |
| ZZT | 15 ohms | 15 ohms |
| PD | 220 milliwatts | 220 milliwatts |