NXP Semiconductors 15V 300MW Zener Diode PZM15NB,115

Description
DIODE ZENER 15V 300MW SMT3 Product overview: PZM15NB,115 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZM15NB,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 15V 300MW SMT3 Product overview: PZM15NB,115 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZM15NB,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 300MW Zener Diode
287-PZM15NB,115
15V 300MW Zener Diode 287-PZM15NB,115
DIODE ZENER 15V 300MW SMT3 Product overview: PZM15NB,115 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZM15NB,115 can be used for catalog matching and distributor lookup.

DIODE ZENER 15V 300MW SMT3 Product overview: PZM15NB,115 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZM15NB,115 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - PZM15NB,115 - 097739-PZM15NB,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PZM15NB,115
097739-PZM15NB,115
Diodes - Zener - Single - PZM15NB,115 097739-PZM15NB,115
Manufacturer: NXP Win Source Part Number: 097739-PZM15NB,115 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 70nA @ 11V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C Case / Package: SMT3; MPAK Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 097739-PZM15NB,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 70nA @ 11V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMT3; MPAK
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PZM15NB,115 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
PZM15NB,115
Discrete Semiconductor Products - Diodes - Zener PZM15NB,115
DIODE ZENER 15V 300MW SMT3

DIODE ZENER 15V 300MW SMT3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-PZM15NB,115 097739-PZM15NB,115 PZM15NB,115
Product Name 15V 300MW Zener Diode Diodes - Zener - Single - PZM15NB,115 Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SMT3; MPAK SMT3; MPAK
RoHS Compliant RoHS
ZZT 15 ohms 15 ohms 15 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data