NXP Semiconductors TRANSISTORS - Transistors (BJT) - Single - PXT2222A PXT2222A

Description
Manufacturer: NXP Win Source Part Number: 1240981-PXT2222A Family Name: PXT2222A Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): STF2222A; SXT 2222 A; PXT2222A-TP-HF; CXT2222A; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1240981-PXT2222A Family Name: PXT2222A Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): STF2222A; SXT 2222 A; PXT2222A-TP-HF; CXT2222A; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - PXT2222A - 1240981-PXT2222A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PXT2222A
1240981-PXT2222A
TRANSISTORS - Transistors (BJT) - Single - PXT2222A 1240981-PXT2222A
Manufacturer: NXP Win Source Part Number: 1240981-PXT2222A Family Name: PXT2222A Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): STF2222A; SXT 2222 A; PXT2222A-TP-HF; CXT2222A; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: NXP
Win Source Part Number: 1240981-PXT2222A
Family Name: PXT2222A
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): STF2222A; SXT 2222 A; PXT2222A-TP-HF; CXT2222A;
Introduction Date: September 01, 1994
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Automotive

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 1240981-PXT2222A
Product Name TRANSISTORS - Transistors (BJT) - Single - PXT2222A
Package Type SOT3; SOT89
Unlock Full Specs
to access all available technical data

Similar Products

80V 1A Bipolar Transistor - 276-BCP5310H6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
4 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25QBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
Bipolar Transistors - 1660454 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-523 (sc-89)
Number of units in IC 1
View Details