IC MCU 16BIT ROMLESS 68PLCC Product overview: PXAS30KFA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PXAS30KFA can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 210385-PXAS30KFA
Packaging: Tube/Rail
Core Processor: XA
Number of I/O: 32
Program Memory Type: ROMless
Data Converters: A/D 8x8b
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 68-PLCC (24.23x24.23)
Speed(Frequency): 30MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PXAS30KFA | 210385-PXAS30KFA |
| Product Name | 16-bit 16BIT Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PXAS30KFA |
| Data Bus | 16 Bit | 16 Bit |
| RAM | 1 KB | 1 KB |
| Package Type | Other; Tube/Rail | PLCC; Other; 68-PLCC (24.23x24.23) |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Life Cycle Stage | Obsolete(EOL) |