NXP Semiconductors Embedded - Embedded - Microcontrollers - PXAG49KBA PXAG49KBA

Description
Manufacturer: NXP Win Source Part Number: 062233-PXAG49KBA Packaging: Tube/Rail Core Processor: XA Number of I/O: 32 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Oscillator Type: External Family Name: PXAG49 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 30MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): PXAG49KBA/00,512; PXAG49KBA/00; ; Introduction Date: June 15, 1999 ECCN: 3A991.a.2 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 062233-PXAG49KBA Packaging: Tube/Rail Core Processor: XA Number of I/O: 32 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Oscillator Type: External Family Name: PXAG49 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 30MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): PXAG49KBA/00,512; PXAG49KBA/00; ; Introduction Date: June 15, 1999 ECCN: 3A991.a.2 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PXAG49KBA - 062233-PXAG49KBA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PXAG49KBA
062233-PXAG49KBA
Embedded - Embedded - Microcontrollers - PXAG49KBA 062233-PXAG49KBA
Manufacturer: NXP Win Source Part Number: 062233-PXAG49KBA Packaging: Tube/Rail Core Processor: XA Number of I/O: 32 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Oscillator Type: External Family Name: PXAG49 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 30MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): PXAG49KBA/00,512; PXAG49KBA/00; ; Introduction Date: June 15, 1999 ECCN: 3A991.a.2 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 062233-PXAG49KBA
Packaging: Tube/Rail
Core Processor: XA
Number of I/O: 32
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Oscillator Type: External
Family Name: PXAG49
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Speed(Frequency): 30MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): PXAG49KBA/00,512; PXAG49KBA/00; ;
Introduction Date: June 15, 1999
ECCN: 3A991.a.2
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-PXAG49KBA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-PXAG49KBA
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-PXAG49KBA
IC MCU 16BIT 64KB FLASH 44PLCC / MCU 16-bit 80C51 CISC 64KB Flash 5V 44-Pin PLCC Tube Product overview: PXAG49KBA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PXAG49KBA can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 44PLCC / MCU 16-bit 80C51 CISC 64KB Flash 5V 44-Pin PLCC Tube Product overview: PXAG49KBA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PXAG49KBA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 062233-PXAG49KBA 685-PXAG49KBA
Product Name Embedded - Embedded - Microcontrollers - PXAG49KBA 16-bit 16BIT 64KB Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 30 MHz
RAM 64 KB 2 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - B161OLMHAXP - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
Embedded - Microcontrollers - ADUC848BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details