NXP Semiconductors TRANSISTORS - Transistors (BJT) - Single - PVR100AD-B5V0 PVR100AD-B5V0

Description
Manufacturer: NXP Win Source Part Number: 062221-PVR100AD-B5V0 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN + Zener Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 6-TSOP Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 160 @ 100mA, 1V Maximum Power Dissipation: 300mW Introduction Date: October 31, 2006 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 062221-PVR100AD-B5V0 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN + Zener Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 6-TSOP Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 160 @ 100mA, 1V Maximum Power Dissipation: 300mW Introduction Date: October 31, 2006 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - PVR100AD-B5V0 - 062221-PVR100AD-B5V0 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PVR100AD-B5V0
062221-PVR100AD-B5V0
TRANSISTORS - Transistors (BJT) - Single - PVR100AD-B5V0 062221-PVR100AD-B5V0
Manufacturer: NXP Win Source Part Number: 062221-PVR100AD-B5V0 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN + Zener Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 6-TSOP Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 160 @ 100mA, 1V Maximum Power Dissipation: 300mW Introduction Date: October 31, 2006 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 062221-PVR100AD-B5V0
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN + Zener
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-TSOP
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 160 @ 100mA, 1V
Maximum Power Dissipation: 300mW
Introduction Date: October 31, 2006
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Zener 45V 0.1A Bipolar Transistor
276-PVR100AD-B5V0
Zener 45V 0.1A Bipolar Transistor 276-PVR100AD-B5V0
Integrated Zener Diode and NPN Bipolar Transistor 6-Pin TSOP / TRANS NPN 45V 0.1A 6TSOP Product overview: PVR100AD-B5V0 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, Zener, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PVR100AD-B5V0 can be used for catalog matching and distributor lookup.

Integrated Zener Diode and NPN Bipolar Transistor 6-Pin TSOP / TRANS NPN 45V 0.1A 6TSOP Product overview: PVR100AD-B5V0 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, Zener, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PVR100AD-B5V0 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 062221-PVR100AD-B5V0 276-PVR100AD-B5V0
Product Name TRANSISTORS - Transistors (BJT) - Single - PVR100AD-B5V0 Zener 45V 0.1A Bipolar Transistor
Polarity NPN + Zener; NPN NPN
Package Type SOT3; 6-TSOP Reel - TR
Packing Method Tape Reel; Reel - TR Reel - TR
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data