NXP Semiconductors Electrical Parts - PUMH11 PUMH11

Description
Manufacturer: NXP Win Source Part Number: 1240800-PUMH11 Manufacturer Homepage: www.nxp.com Introduction Date: November 26, 1998 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1240800-PUMH11 Manufacturer Homepage: www.nxp.com Introduction Date: November 26, 1998 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - PUMH11 - 1240800-PUMH11 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PUMH11
1240800-PUMH11
Electrical Parts - PUMH11 1240800-PUMH11
Manufacturer: NXP Win Source Part Number: 1240800-PUMH11 Manufacturer Homepage: www.nxp.com Introduction Date: November 26, 1998 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1240800-PUMH11
Manufacturer Homepage: www.nxp.com
Introduction Date: November 26, 1998
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now
Hong Kong, China
TRANSISTOR 100 mA, 50 V, 2 CHANNEL, NPN, Si, SMALL SIGNAL TRANSISTOR, PLASTIC, SC-88, 6 PIN, BIP General Purpose Small Signal
568-PUMH11
TRANSISTOR 100 mA, 50 V, 2 CHANNEL, NPN, Si, SMALL SIGNAL TRANSISTOR, PLASTIC, SC-88, 6 PIN, BIP General Purpose Small Signal 568-PUMH11
TRANSISTOR 100 mA, 50 V, 2 CHANNEL, NPN, Si, SMALL SIGNAL TRANSISTOR, PLASTIC, SC-88, 6 PIN, BIP General Purpose Small Signal

TRANSISTOR 100 mA, 50 V, 2 CHANNEL, NPN, Si, SMALL SIGNAL TRANSISTOR, PLASTIC, SC-88, 6 PIN, BIP General Purpose Small Signal

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors
Product Number 1240800-PUMH11 568-PUMH11
Product Name Electrical Parts - PUMH11 TRANSISTOR 100 mA, 50 V, 2 CHANNEL, NPN, Si, SMALL SIGNAL TRANSISTOR, PLASTIC, SC-88, 6 PIN, BIP General Purpose Small Signal
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219574 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
80 V, 1 A NPN medium power transistors - BC56-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers