NXP Semiconductors Electrical Parts - PUMD9 PUMD9

Description
Manufacturer: NXP Win Source Part Number: 1240796-PUMD9 Manufacturer Homepage: www.nxp.com Introduction Date: January 07, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1240796-PUMD9 Manufacturer Homepage: www.nxp.com Introduction Date: January 07, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - PUMD9 - 1240796-PUMD9 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PUMD9
1240796-PUMD9
Electrical Parts - PUMD9 1240796-PUMD9
Manufacturer: NXP Win Source Part Number: 1240796-PUMD9 Manufacturer Homepage: www.nxp.com Introduction Date: January 07, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1240796-PUMD9
Manufacturer Homepage: www.nxp.com
Introduction Date: January 07, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1240796-PUMD9
Product Name Electrical Parts - PUMD9
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers
 - AUIRFP4310Z - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247AC
Packing Method Tube; Tube
View Details
5 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details