Manufacturer: Nexperia USA Inc.
Win Source Part Number: 100159-PUMD2,165
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 22k
Resistor - Emitter Base (R2) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-TSSOP
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 60 @ 5mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 100159-PUMD2,165 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PUMD2,165 |
| Polarity | NPN; PNP; 1 NPN, 1 PNP - Pre-Biased (Dual) |