NXP Semiconductors Electrical Parts - PUMB13 PUMB13

Description
Manufacturer: NXP Win Source Part Number: 1240779-PUMB13 Manufacturer Homepage: www.nxp.com Introduction Date: January 14, 2002 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1240779-PUMB13 Manufacturer Homepage: www.nxp.com Introduction Date: January 14, 2002 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - PUMB13 - 1240779-PUMB13 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PUMB13
1240779-PUMB13
Electrical Parts - PUMB13 1240779-PUMB13
Manufacturer: NXP Win Source Part Number: 1240779-PUMB13 Manufacturer Homepage: www.nxp.com Introduction Date: January 14, 2002 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1240779-PUMB13
Manufacturer Homepage: www.nxp.com
Introduction Date: January 14, 2002
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1240779-PUMB13
Product Name Electrical Parts - PUMB13
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-02 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 21 dB
View Details
4 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details