NXP Semiconductors Electrical Parts - PUMB1 PUMB1

Description
Manufacturer: NXP Win Source Part Number: 1240777-PUMB1 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1240777-PUMB1 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - PUMB1 - 1240777-PUMB1 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PUMB1
1240777-PUMB1
Electrical Parts - PUMB1 1240777-PUMB1
Manufacturer: NXP Win Source Part Number: 1240777-PUMB1 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1240777-PUMB1
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1240777-PUMB1
Product Name Electrical Parts - PUMB1
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002DWH6327XTSA1 - 854995-2N7002DWH6327XTSA1 - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 150 C (-67 to 302 F)
Package Type SOT3; PG-SOT363-6
View Details
8 suppliers
DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details