PUMB1 is a PNP/PNP resistor-equipped transistor in a 6-lead SC-88 (SOT363) surface-mounted package, with built-in bias resistors R1 and R2 both at 22 kΩ, rated for maximum collector-emitter voltage of -50 V and output current of -100 mA per transistor. It is AEC-Q101 qualified and designed for low-current peripheral driving and digital circuit applications.
TRANS 2PNP PREBIAS 0.3W 6TSSOP
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 568-PUMB1,115TR-ND |
| Product Name | Bipolar Transistor Arrays, Pre-Biased |