NXP Semiconductors Automotive 22V 600W 600 W TVS Protection Diode PTVS22VP1UP

Description
TVS Diode Single Uni-Dir 22V 600W Automotive 2-Pin SOD-128 / 600 W Transient Voltage Suppressor Product overview: PTVS22VP1UP from NXP Semiconductors is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 22V, 600W, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 22V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS22VP1UP can be used for catalog matching and distributor lookup.
Request a Quote
Description
TVS Diode Single Uni-Dir 22V 600W Automotive 2-Pin SOD-128 / 600 W Transient Voltage Suppressor Product overview: PTVS22VP1UP from NXP Semiconductors is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 22V, 600W, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 22V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS22VP1UP can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 22V 600W 600 W TVS Protection Diode - 144-PTVS22VP1UP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 22V 600W 600 W TVS Protection Diode
144-PTVS22VP1UP
Automotive 22V 600W 600 W TVS Protection Diode 144-PTVS22VP1UP
TVS Diode Single Uni-Dir 22V 600W Automotive 2-Pin SOD-128 / 600 W Transient Voltage Suppressor Product overview: PTVS22VP1UP from NXP Semiconductors is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 22V, 600W, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 22V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS22VP1UP can be used for catalog matching and distributor lookup.

TVS Diode Single Uni-Dir 22V 600W Automotive 2-Pin SOD-128 / 600 W Transient Voltage Suppressor Product overview: PTVS22VP1UP from NXP Semiconductors is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 22V, 600W, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 22V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS22VP1UP can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - PTVS22VP1UP - 1240733-PTVS22VP1UP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PTVS22VP1UP
1240733-PTVS22VP1UP
TVS - TVS - Diodes - PTVS22VP1UP 1240733-PTVS22VP1UP
Manufacturer: NXP Win Source Part Number: 1240733-PTVS22VP1UP Family Name: PTVS22VP1UP Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): PTVS22VP1UP,115; Introduction Date: May 27, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1240733-PTVS22VP1UP
Family Name: PTVS22VP1UP
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): PTVS22VP1UP,115;
Introduction Date: May 27, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-PTVS22VP1UP 1240733-PTVS22VP1UP
Product Name Automotive 22V 600W 600 W TVS Protection Diode TVS - TVS - Diodes - PTVS22VP1UP
Configuration Single Single
Unlock Full Specs
to access all available technical data