NXP Semiconductors Automotive 400 W 15V 400W TVS Protection Diode PTVS15VS1UR

Description
400 W Transient Voltage Suppressor / TVS Diode Single Uni-Dir 15V 400W Automotive 2-Pin SOD-123W Product overview: PTVS15VS1UR from NXP Semiconductors is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 400 W, 15V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 400 W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS15VS1UR can be used for catalog matching and distributor lookup.
Request a Quote
Description
400 W Transient Voltage Suppressor / TVS Diode Single Uni-Dir 15V 400W Automotive 2-Pin SOD-123W Product overview: PTVS15VS1UR from NXP Semiconductors is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 400 W, 15V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 400 W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS15VS1UR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 400 W 15V 400W TVS Protection Diode - 144-PTVS15VS1UR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 400 W 15V 400W TVS Protection Diode
144-PTVS15VS1UR
Automotive 400 W 15V 400W TVS Protection Diode 144-PTVS15VS1UR
400 W Transient Voltage Suppressor / TVS Diode Single Uni-Dir 15V 400W Automotive 2-Pin SOD-123W Product overview: PTVS15VS1UR from NXP Semiconductors is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 400 W, 15V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 400 W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS15VS1UR can be used for catalog matching and distributor lookup.

400 W Transient Voltage Suppressor / TVS Diode Single Uni-Dir 15V 400W Automotive 2-Pin SOD-123W Product overview: PTVS15VS1UR from NXP Semiconductors is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 400 W, 15V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 400 W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS15VS1UR can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - PTVS15VS1UR - 1240726-PTVS15VS1UR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PTVS15VS1UR
1240726-PTVS15VS1UR
TVS - TVS - Diodes - PTVS15VS1UR 1240726-PTVS15VS1UR
Manufacturer: NXP Win Source Part Number: 1240726-PTVS15VS1UR Family Name: PTVS15VS1UR Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): VTVS15GSMF-HM3-08; VTVS15ASMF-M3-18; VTVS15ASMF-HM3-18; VTVS15ASMF-HM3-08; Introduction Date: February 02, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1240726-PTVS15VS1UR
Family Name: PTVS15VS1UR
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): VTVS15GSMF-HM3-08; VTVS15ASMF-M3-18; VTVS15ASMF-HM3-18; VTVS15ASMF-HM3-08;
Introduction Date: February 02, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-PTVS15VS1UR 1240726-PTVS15VS1UR
Product Name Automotive 400 W 15V 400W TVS Protection Diode TVS - TVS - Diodes - PTVS15VS1UR
Configuration Single Single
Unlock Full Specs
to access all available technical data