IC VIDEO LEVEL SHIFTER 48HVQFN Product overview: PTN3380BBS,518 from NXP Semiconductors is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-PTN3380BBS,518 can be used for catalog matching and distributor lookup.
Video Shifter IC I²C DVI v1.0, HDMI v1.3a 48-HVQFN (7x7) Package
Manufacturer: NXP
Win Source Part Number: 004469-PTN3380BBS,51
Packaging: Reel - TR
Type: Level Shifter
Applications: DisplayPort to HDMI, DVI Adapters
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 48-HVQFN (7x7)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Video Shifter IC I²C DVI v1.0, HDMI v1.3a 48-HVQFN (7x7) Package
IC VIDEO LEVEL SHIFTER 48HVQFN
IC VIDEO LEVEL SHIFTER 48HVQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-PTN3380BBS,518 | 568-5056-2-ND | 004469-PTN3380BBS,518 | PTN3380BBS,518 | PTN3380BBS,518 | PTN3380BBS,518 |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - PTN3380BBS,518 | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts |