NXP Semiconductors Hdmi/dvi Level Shifter, 8Bit, Hvqfn-32; No. Of Inputs Nxp PTN3366BSMP

Description
HDMI/DVI LEVEL SHIFTER, 8BIT, HVQFN-32; No. of Inputs:8; Output Current:-; Propagation Delay:200ns; No. of Pins:32Pins; Logic Case Style:HVQFN; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
HDMI/DVI LEVEL SHIFTER, 8BIT, HVQFN-32; No. of Inputs:8; Output Current:-; Propagation Delay:200ns; No. of Pins:32Pins; Logic Case Style:HVQFN; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hdmi/dvi Level Shifter, 8Bit, Hvqfn-32; No. Of Inputs Nxp - 61AC1387 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi/dvi Level Shifter, 8Bit, Hvqfn-32; No. Of Inputs Nxp
61AC1387
Hdmi/dvi Level Shifter, 8Bit, Hvqfn-32; No. Of Inputs Nxp 61AC1387
HDMI/DVI LEVEL SHIFTER, 8BIT, HVQFN-32; No. of Inputs:8; Output Current:-; Propagation Delay:200ns; No. of Pins:32Pins; Logic Case Style:HVQFN; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

HDMI/DVI LEVEL SHIFTER, 8BIT, HVQFN-32; No. of Inputs:8; Output Current:-; Propagation Delay:200ns; No. of Pins:32Pins; Logic Case Style:HVQFN; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Level Translators
Product Number 61AC1387
Product Name Hdmi/dvi Level Shifter, 8Bit, Hvqfn-32; No. Of Inputs Nxp
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - IH6201CJE - Lingto Electronic Limited
Specs
Logic Family TTL; CMOS; CMOS, TTL
View Details
Dual supply translating transceiver; auto direction sensing; 3-state - NXB0101GWH - Nexperia B.V.
Specs
Package Type SOT363-2 SOT363-2
Features RoHS; ESD Protection
Operating Temperature 125 C (257 F)
View Details
3 suppliers
Translator ICs - 216326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
Features RoHS
View Details